TE Connectivity Antennas 2195764-1

Description
Body Features Product Weight : .2 G  [.007 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .7 MM  [.03 INCH ] Product Length : 5.2 MM  [.2 INCH ] Product Width : 3.76 MM  [.15 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 1570 - 1615 Gain (Max) (DB) : 3.2 Usage Conditions Application by Region : GNSS - Global - 1570 - 1615 MHz
Request a Quote
Description
Body Features Product Weight : .2 G  [.007 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .7 MM  [.03 INCH ] Product Length : 5.2 MM  [.2 INCH ] Product Width : 3.76 MM  [.15 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 1570 - 1615 Gain (Max) (DB) : 3.2 Usage Conditions Application by Region : GNSS - Global - 1570 - 1615 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gps + Glonass / ACM4-5036-A1-CC-S is a RoHS compliant embedded ceramic chip antenna designed for GNSS applications. It operates within a frequency range of 1570-1615 MHz and features a peak gain of up to 3.2 dBi. The antenna has a low voltage standing wave ratio (VSWR) of less than 2.0:1 and is linearly polarized. With a compact size of 5.2mm x 3.7mm x 0.7mm and a weight of 0.2 grams, it is suitable for surface-mount technology (SMT) assembly and is available in tap and reel packaging, with 2000 pieces per reel. The antenna can handle a power of 10 watts continuous wave (cw) and operates effectively in temperatures ranging from -40°C to 105°C. The performance of the antenna is influenced by the ground plane size, and it is recommended to have minimal or no matching circuits for optimal operation. The PCB ground should be on the top layer, and the evaluation board size is specified as 80mm x 40mm.

Datasheet Summary
Powered by GS/AI

The Gps + Glonass / ACM4-5036-A1-CC-S is a RoHS compliant embedded ceramic chip antenna designed for GNSS applications. It operates within a frequency range of 1570-1615 MHz and features a peak gain of up to 3.2 dBi. The antenna has a low voltage standing wave ratio (VSWR) of less than 2.0:1 and is linearly polarized. With a compact size of 5.2mm x 3.7mm x 0.7mm and a weight of 0.2 grams, it is suitable for surface-mount technology (SMT) assembly and is available in tap and reel packaging, with 2000 pieces per reel. The antenna can handle a power of 10 watts continuous wave (cw) and operates effectively in temperatures ranging from -40°C to 105°C. The performance of the antenna is influenced by the ground plane size, and it is recommended to have minimal or no matching circuits for optimal operation. The PCB ground should be on the top layer, and the evaluation board size is specified as 80mm x 40mm.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195764-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195764-1
Antennas 2195764-1
Body Features Product Weight : .2 G  [.007 OZ ] Configuration Features Antenna Protocol : GPS, Glonass Antenna Style : Embedded Band Type : Single Band Number of Ports : 1 Dimensions Product Height : .7 MM  [.03 INCH ] Product Length : 5.2 MM  [.2 INCH ] Product Width : 3.76 MM  [.15 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Connection Type : Surface Mount (SMT) Signal Characteristics Frequency Band (MHZ) : 1570 - 1615 Gain (Max) (DB) : 3.2 Usage Conditions Application by Region : GNSS - Global - 1570 - 1615 MHz

Body Features


  • Product Weight : .2 G  [.007 OZ ]

Configuration Features


  • Antenna Protocol : GPS, Glonass
  • Antenna Style : Embedded
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Product Height : .7 MM  [.03 INCH ]
  • Product Length : 5.2 MM  [.2 INCH ]
  • Product Width : 3.76 MM  [.15 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : GNSS, GPS

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Antenna Connection Type : Surface Mount (SMT)

Signal Characteristics


  • Frequency Band (MHZ) : 1570 - 1615
  • Gain (Max) (DB) : 3.2

Usage Conditions


  • Application by Region : GNSS - Global - 1570 - 1615 MHz
Buy Now
RF Antennas - A144732TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144732TR-ND
RF Antennas A144732TR-ND
1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount

1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A144732CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144732CT-ND
RF Antennas A144732CT-ND
1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount

1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount

Buy Now Datasheet
Rf Antenna - 875-2195764-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-2195764-1
Rf Antenna 875-2195764-1
RF/Microwave Antenna Product overview: 2195764-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2195764-1 can be used for catalog matching and distributor lookup.

RF/Microwave Antenna Product overview: 2195764-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2195764-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - 2195764-1
2195764-1
RF Antennas - 2195764-1 2195764-1
Manufacturer: TE Connectivity Win Source Part Number: 859263-2195764-1 Features: 1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 2195764 Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8529.10.4040 Other Part Number: A144732DKR, -2195764-1-SI, A144732TR, A144732CT

Manufacturer: TE Connectivity
Win Source Part Number: 859263-2195764-1
Features: 1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2195764
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8529.10.4040
Other Part Number: A144732DKR, -2195764-1-SI, A144732TR, A144732CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2195764-1
Antennas 2195764-1
Antennas GPS+Glonass

Antennas GPS+Glonass

Buy Now Datasheet
RF Antennas - 2195764-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195764-1
RF Antennas 2195764-1
1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount

1.5925GHz GNSS Chip RF Antenna 1.57GHz ~ 1.615GHz 3.2dBi Solder Surface Mount

Buy Now Datasheet
Gps + Glonass / Acm4-5036-A1-Cc-S Rohs Compliant Amp Te Connectivity - 99AC1761 - Newark, An Avnet Company
Chicago, IL, United States
Gps + Glonass / Acm4-5036-A1-Cc-S Rohs Compliant Amp Te Connectivity
99AC1761
Gps + Glonass / Acm4-5036-A1-Cc-S Rohs Compliant Amp Te Connectivity 99AC1761
GPS + GLONASS / ACM4-5036-A1-CC-S ROHS COMPLIANT: YES

GPS + GLONASS / ACM4-5036-A1-CC-S ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2195764-1 A144732TR-ND 875-2195764-1 2195764-1 2195764-1 2195764-1 99AC1761
Product Name Antennas RF Antennas Rf Antenna RF Antennas - 2195764-1 Antennas RF Antennas Gps + Glonass / Acm4-5036-A1-Cc-S Rohs Compliant Amp Te Connectivity
Applications Modem or Wireless Network; GPS; GNSS, GPS GPS; GNSS RF Testing GNSS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz 1592.5 MHz
Gain 3.2 dB 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-433-HESM - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118908-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details