TE Connectivity Antennas 2108948-8

Description
Body Features Antenna Weight : 1.3 G  [.046 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : .55 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : GNSS, 5G, Cellular, Cat-M/NB-IoT, Wi-Fi Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5000 - 7125, 1850 - 4000, 680 - 700 Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.3 G  [.046 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : .55 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : GNSS, 5G, Cellular, Cat-M/NB-IoT, Wi-Fi Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5000 - 7125, 1850 - 4000, 680 - 700 Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108948-8 - TE Connectivity
Berwyn, PA, United States
Antennas
2108948-8
Antennas 2108948-8
Body Features Antenna Weight : 1.3 G  [.046 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ] Cable Length : .2 M  [.65 FT ] Product Height : .55 MM  [.004 INCH ] Product Length : 20 MM  [.78 INCH ] Product Width : 119.3 MM  [4.69 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : GNSS, 5G, Cellular, Cat-M/NB-IoT, Wi-Fi Primary Application : 5G, Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5000 - 7125, 1850 - 4000, 680 - 700 Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.3 G  [.046 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .9 MM  [.035 INCH ]
  • Cable Length : .2 M  [.65 FT ]
  • Product Height : .55 MM  [.004 INCH ]
  • Product Length : 20 MM  [.78 INCH ]
  • Product Width : 119.3 MM  [4.69 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.5:1

Industry Standards


  • Communication Protocol : GNSS, 5G, Cellular, Cat-M/NB-IoT, Wi-Fi
  • Primary Application : 5G, Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5000 - 7125, 1850 - 4000, 680 - 700
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 3.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108948-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108948-8-ND
RF Antennas 17-2108948-8-ND
PCB ANT, MHF4L, 200MM, 617-7125M

PCB ANT, MHF4L, 200MM, 617-7125M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108948-8 17-2108948-8-ND
Product Name Antennas RF Antennas
Applications 5G, Cat-M/NB-IoT, Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 680.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344654-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, UMTS, IoT, GSM, GSM 900, Cellular, GSM 1800, CDMA 1900, CDMA 850, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108789-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers