TE Connectivity Antennas 1-2118907-1

Description
Body Features Antenna Weight : 2.2 G  [.078 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.2 G  [.078 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2118907-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2118907-1
Antennas 1-2118907-1
Body Features Antenna Weight : 2.2 G  [.078 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.82 FT ] Product Height : .34 MM  [.013 INCH ] Product Length : 29.6 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.623 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1 Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : 2.2 G  [.078 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .25 M  [.82 FT ]
  • Product Height : .34 MM  [.013 INCH ]
  • Product Length : 29.6 MM  [1.165 INCH ]
  • Product Width : 41.24 MM  [1.623 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 1-2118907-1
Product Name Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 1-2823598-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, LTE, GPS, 3G, Cellular, 2G, GSM, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1-2108921-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details