TE Connectivity
Quick Disconnects
1-1627025-2
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 2.2 - 2.9 MM [.086 - .114 INCH ] Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 2.2 - 2.9 MM [.086 - .114 INCH ] Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 2.2 - 2.9 MM [.086 - .114 INCH ] Overall Length : 19.8 MM [.78 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Wire Insulation Diameter Range : 2.2 - 2.9 MM [.086 - .114 INCH ]
- Overall Length : 19.8 MM [.78 INCH ]
- Receptacle Terminal Stock Thickness (MM) : .4
- Wire Size (MMSQ) : .7 - 2.1
- Wire Size (AWG) : 19 - 14
- Wire Size (CMA) : 1381 - 4144
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 110 DEGC [230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627025-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details