TE Connectivity
PCB Terminals
1-1217121-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 1.17 MM [.046 INCH ] Profile Height from PCB : 11.18 MM [.445 INCH ]
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 1.17 MM [.046 INCH ] Profile Height from PCB : 11.18 MM [.445 INCH ]
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions PCB Hole Diameter : 1.17 MM [.046 INCH ] Profile Height from PCB : 11.18 MM [.445 INCH ]
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- PCB Hole Diameter : 1.17 MM [.046 INCH ]
- Profile Height from PCB : 11.18 MM [.445 INCH ]
Packaging Features
- Packaging Method : Loose Piece
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1217121-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details