TE Connectivity Splices 108961-000

Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow Configuration Features Splice Configuration : Single to Single Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 10 - 12 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow Configuration Features Splice Configuration : Single to Single Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 10 - 12 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 108961-000 - TE Connectivity
Berwyn, PA, United States
Splices
108961-000
Splices 108961-000
Body Features Insulation Material : Nylon Insulation Type : Pre-Insulated Primary Product Color : Yellow Configuration Features Splice Configuration : Single to Single Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ] Product Length : 37.5 MM  [1.48 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 10 - 12 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 100 Product Type Features Sealable : Yes Splice Type : Butt Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Nylon
  • Insulation Type : Pre-Insulated
  • Primary Product Color : Yellow

Configuration Features


  • Splice Configuration : Single to Single

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 2.8 MM  [.11 INCH ]
  • Product Length : 37.5 MM  [1.48 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 10 - 12

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 100

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 108961-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details