TE Connectivity Ring Terminals & Spade Terminals 1-1627040-2

Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.8 MM  [.15 INCH ] Accepts Wire Insulation Diameter Range : 2.3 - 3.2 MM  [.091 - .126 INCH ] Overall Product Length : 22.38 MM  [.881 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Sealable : No Shape Description : RING-032 Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.8 MM  [.15 INCH ] Accepts Wire Insulation Diameter Range : 2.3 - 3.2 MM  [.091 - .126 INCH ] Overall Product Length : 22.38 MM  [.881 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Sealable : No Shape Description : RING-032 Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
1-1627040-2
Ring Terminals & Spade Terminals 1-1627040-2
Body Features Inspection Slot : No Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter (Max) : 3.8 MM  [.15 INCH ] Accepts Wire Insulation Diameter Range : 2.3 - 3.2 MM  [.091 - .126 INCH ] Overall Product Length : 22.38 MM  [.881 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 5000 Product Type Features Sealable : No Shape Description : RING-032 Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC  [230 DEGF ]

Body Features


  • Inspection Slot : No

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 3.8 MM  [.15 INCH ]
  • Accepts Wire Insulation Diameter Range : 2.3 - 3.2 MM  [.091 - .126 INCH ]
  • Overall Product Length : 22.38 MM  [.881 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No
  • Shape Description : RING-032
  • Stud Size : M5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627040-2
Product Name Ring Terminals & Spade Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details