TE Connectivity Antennas ANT-5GWWS5-SMA

Description
Configuration Features Antenna Type : Blade Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Blade Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GWWS5-SMA - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Blade Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Blade
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
Multi-Band Antennas - 2420189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2420189
Multi-Band Antennas 2420189
RF Antenna,5G,LTE,NB-Io T,Cat-M1,SMA,10W

RF Antenna,5G,LTE,NB-IoT,Cat-M1,SMA,10W

Supplier's Site
RF Antennas - 343-ANT-5GWWS5-SMA-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 750.5MHz, 842.5MHz, 1.175GHz, 1.593GHz, 1.9475GHz, 2.495GHz, 3.75GHz, 4.7GHz, 5.5375GHz 2G, 3G, 4G, 5G, LTE Blade, Tilt RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 894MHz, 832MHz ~ 1.518GHz, 1.525GHz ~ 1.661GHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.4dBi, 1.1dBi, 1.1dBi, 2.3dBi, 2.8dBi, 8.5dBi, 9.9dBi, 5.4dBi, 4dBi, 5.1dBi SMA Male Connector Mount

657.5MHz, 750.5MHz, 842.5MHz, 1.175GHz, 1.593GHz, 1.9475GHz, 2.495GHz, 3.75GHz, 4.7GHz, 5.5375GHz 2G, 3G, 4G, 5G, LTE Blade, Tilt RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 894MHz, 832MHz ~ 1.518GHz, 1.525GHz ~ 1.661GHz, 1.695GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.4dBi, 1.1dBi, 1.1dBi, 2.3dBi, 2.8dBi, 8.5dBi, 9.9dBi, 5.4dBi, 4dBi, 5.1dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-5GWWS5-SMA 2420189 343-ANT-5GWWS5-SMA-ND
Product Name Antennas Multi-Band Antennas RF Antennas
Applications NTN SatCom Multi-band Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Pattern Type Omni directional Omni directional
Gain 6 dB 5 dB 1.1 to 9.9 dB
Form Factor / Mounting External External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195846-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108923-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers