TE Connectivity Antennas 2118016-1

Description
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118016-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118016-1
Antennas 2118016-1
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .79 MM  [.031 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .3 G  [.011 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .79 MM  [.031 INCH ]
  • Product Length : 18.9 MM  [.744 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 2400 - 2483.5
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 2118016-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118016-1
Antennas 2118016-1
PCB ANTENNAS, WLAN DUAL BAND

PCB ANTENNAS, WLAN DUAL BAND

Buy Now
Swedesboro, NJ, United States
Antennas
2118016-1
Antennas 2118016-1
Antennas

Antennas

Buy Now
RF Antennas - A107428-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107428-ND
RF Antennas A107428-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 2dB Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 2dB Solder Surface Mount

Buy Now Datasheet
Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity - 98X6453 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity
98X6453
Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity 98X6453
PCB ANTENNA, LIN, 5.15-5.875GHZ, 2DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 5.15-5.875GHZ, 2DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:2dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2118016-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118016-1
RF Antennas 2118016-1
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 2dB Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 2dB Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2118016-1
Antennas 2118016-1
Antennas PCB ANTENNAS, WLAN DUAL BAND

Antennas PCB ANTENNAS, WLAN DUAL BAND

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118016-1 2118016-1 A107428-ND 98X6453 2118016-1 2118016-1
Product Name Antennas Antennas RF Antennas Pcb Antenna, Lin, 5.15-5.875Ghz, 2Dbi; Antenna Type Te Connectivity RF Antennas Antennas
Applications Bluetooth, Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 to 5500.0 MHz 5150.0 to 5875.0 MHz
Gain 0.0 to 3 dB 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers