TE Connectivity Antennas 1-2823598-1

Description
Configuration Features Antenna Protocol : GNSS, Wi-Fi, GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1710 - 2700, 2400 - 2485, 1562 - 1612, 698 - 960
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : GNSS, Wi-Fi, GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1710 - 2700, 2400 - 2485, 1562 - 1612, 698 - 960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823598-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823598-1
Antennas 1-2823598-1
Configuration Features Antenna Protocol : GNSS, Wi-Fi, GPS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 4900 - 6000, 1710 - 2700, 2400 - 2485, 1562 - 1612, 698 - 960

Configuration Features


  • Antenna Protocol : GNSS, Wi-Fi, GPS, LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 5 Band

Electrical Characteristics


  • Active Antenna : Yes

Industry Standards


  • Wireless Application : 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 6000, 1710 - 2700, 2400 - 2485, 1562 - 1612, 698 - 960
Buy Now
Swedesboro, NJ, United States
Antennas
1-2823598-1
Antennas 1-2823598-1
Antennas

Antennas

Buy Now
ANTENNA,MIMO, 2XLTE/2XWLAN/GPS, WHT - 1-2823598-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
ANTENNA,MIMO, 2XLTE/2XWLAN/GPS, WHT
1-2823598-1
ANTENNA,MIMO, 2XLTE/2XWLAN/GPS, WHT 1-2823598-1
ANTENNA,MIMO, 2XLTE/2XWLAN/GPS, WHT

ANTENNA,MIMO, 2XLTE/2XWLAN/GPS, WHT

Buy Now
RF Antennas - A124460-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124460-ND
RF Antennas A124460-ND
829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Male Panel Mount

829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - 1-2823598-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823598-1
RF Antennas 1-2823598-1
829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Male Panel Mount

829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Male Panel Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1-2823598-1
Antennas 1-2823598-1
Antennas MiMo LTE (2 x 2) + MiMo WLAN 2x2+GPS WT

Antennas MiMo LTE (2 x 2) + MiMo WLAN 2x2+GPS WT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1-2823598-1 1-2823598-1 1-2823598-1 A124460-ND 1-2823598-1 1-2823598-1
Product Name Antennas Antennas ANTENNA,MIMO, 2XLTE/2XWLAN/GPS, WHT RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN LTE, WLAN
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5400.0 MHz
Form Factor / Mounting External
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1513797-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
5 suppliers
Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers