TE Connectivity Antennas 1-2823599-1

Description
Configuration Features Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1562 - 1612, 4900 - 6000, 2400 - 2485
Request a Quote Datasheet
Description
Configuration Features Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1562 - 1612, 4900 - 6000, 2400 - 2485
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2823599-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2823599-1
Antennas 1-2823599-1
Configuration Features Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO Antenna Style : External Antenna Type : Enclosure Band Type : 5 Band Electrical Characteristics Active Antenna : Yes Industry Standards Wireless Application : 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1562 - 1612, 4900 - 6000, 2400 - 2485

Configuration Features


  • Antenna Protocol : Wi-Fi, GPS, GNSS, LTE MIMO
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 5 Band

Electrical Characteristics


  • Active Antenna : Yes

Industry Standards


  • Wireless Application : 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop

Operation/Application


  • Antenna Environment : Outdoor

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 1562 - 1612, 4900 - 6000, 2400 - 2485
Buy Now
RF Antennas - A124462-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A124462-ND
RF Antennas A124462-ND
829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

Buy Now Datasheet
RF Antennas - 1-2823599-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1-2823599-1
RF Antennas 1-2823599-1
829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

829MHz, 2.2GHz, 5.4GHz LTE, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz, 4.9GHz ~ 6GHz 5dBi SMA Panel Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1-2823599-1 A124462-ND 1-2823599-1
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX Cellular or PCS Terminal; Modem or Wireless Network; LTE, WLAN LTE, WLAN
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5400.0 MHz
Form Factor / Mounting External
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers