TE Connectivity Antennas 2108793-2

Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .26 M  [.85 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 140 MM  [5.512 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular, Cellular, 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 824 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 2, 2.1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .26 M  [.85 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 140 MM  [5.512 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular, Cellular, 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 824 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 2, 2.1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108793-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108793-2
Antennas 2108793-2
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .26 M  [.85 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 140 MM  [5.512 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth, ISM Primary Application : ISM, Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular, Cellular, 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 824 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 2, 2.1 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 3.3 G  [.116 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .26 M  [.85 FT ]
  • Product Height : .3 MM  [.012 INCH ]
  • Product Length : 140 MM  [5.512 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth, ISM
  • Primary Application : ISM, Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : EU Cellular, Cellular, 802.11 b/g, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MMCX

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 824 - 960
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 2, 2.1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2108793-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108793-2-ND
RF Antennas 17-2108793-2-ND
915MHz, 2.44GHz Bluetooth, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 2dBi, 2.1dBi MMCX Adhesive

915MHz, 2.44GHz Bluetooth, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 2dBi, 2.1dBi MMCX Adhesive

Buy Now Datasheet
RF Antennas - 2108793-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108793-2
RF Antennas 2108793-2
915MHz, 2.44GHz Bluetooth, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 2dBi, 2.1dBi MMCX Adhesive

915MHz, 2.44GHz Bluetooth, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 2dBi, 2.1dBi MMCX Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108793-2 17-2108793-2-ND 2108793-2
Product Name Antennas RF Antennas RF Antennas
Applications ISM, Bluetooth, Wi-Fi Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ Bluetooth, ISM, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 2500.0 MHz 915.0 to 2440.0 MHz
Gain 0.0 to 3 dB 2 to 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-2 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers