TE Connectivity Antennas ANT-5GW-IPW1-NP

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, LTE Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, LTE Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GW-IPW1-NP - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, LTE Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT, 5G, LTE
  • Primary Application : 5G, Cellular, LTE

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-5GW-IPW1-NP-ND - DigiKey
Thief River Falls, MN, United States
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 3.3GHz, 3.5GHz, 3.7GHz, 4.9GHz 5G, LTE, LTE-M (Cat-M1), NB-IoT Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1.8dBi, 2.8dBi, 2.3dBi, 3.8dBi, 3.9dBi, 3dBi, 5.4dBi, 5.4dBi, 6.2dBi, 7.6dBi N Type Male Connector Mount

600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 3.3GHz, 3.5GHz, 3.7GHz, 4.9GHz 5G, LTE, LTE-M (Cat-M1), NB-IoT Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1.8dBi, 2.8dBi, 2.3dBi, 3.8dBi, 3.9dBi, 3dBi, 5.4dBi, 5.4dBi, 6.2dBi, 7.6dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-5GW-IPW1-NP 343-ANT-5GW-IPW1-NP-ND
Product Name Antennas RF Antennas
Applications 5G, Cellular, LTE Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE, LTE-M (Cat-M1), NB-IoT
Pattern Type Omni directional
Gain 6 dB 1.8 to 7.6 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108783-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513151-1 - Powell Electronics, Inc.
TE Connectivity
View Details
7 suppliers
Antennas - 2332157-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers