TE Connectivity Antennas 2108937-7

Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.164 FT ] Product Height : .15 MM  [.059 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee, GNSS Primary Application : Wi-Fi, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 1559 - 1610, 2400 - 2500 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.164 FT ] Product Height : .15 MM  [.059 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee, GNSS Primary Application : Wi-Fi, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 1559 - 1610, 2400 - 2500 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108937-7 - TE Connectivity
Berwyn, PA, United States
Antennas
2108937-7
Antennas 2108937-7
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Quad Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .05 M  [.164 FT ] Product Height : .15 MM  [.059 INCH ] Product Length : 50 MM  [1.968 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee, GNSS Primary Application : Wi-Fi, GNSS Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 1559 - 1610, 2400 - 2500 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : Coaxial

Body Features


  • Antenna Weight : .5 G  [.018 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Quad Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .05 M  [.164 FT ]
  • Product Height : .15 MM  [.059 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee, GNSS
  • Primary Application : Wi-Fi, GNSS

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 1559 - 1610, 2400 - 2500
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : Coaxial
Buy Now Datasheet
RF Antennas - 994-2108937-7-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-2108937-7-ND
RF Antennas 994-2108937-7-ND
FPC ANT, MHF4L, 50MM, GNSS+ WI-F

FPC ANT, MHF4L, 50MM, GNSS+ WI-F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108937-7 994-2108937-7-ND
Product Name Antennas RF Antennas
Applications Wi-Fi, GNSS Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1559.0 to 7125.0 MHz 1584.0 to 6525.0 MHz
Gain 3 to 6 dB 0.4000 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - ANT-403-USP-ND - DigiKey
Specs
Applications MICS
Primary Frequency Range 403.0 MHz
Gain -8.7 dB
View Details
Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers