TE Connectivity Antennas 2344655-5

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 33 MM  [1.299 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 2450 - 2650, 5000 - 7000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 33 MM  [1.299 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 2450 - 2650, 5000 - 7000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344655-5 - TE Connectivity
Berwyn, PA, United States
Antennas
2344655-5
Antennas 2344655-5
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .05 M  [.16 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 1 MM  [.039 INCH ] Product Length : 33 MM  [1.299 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 2450 - 2650, 5000 - 7000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .05 M  [.16 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 33 MM  [1.299 INCH ]
  • Product Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 2450 - 2650, 5000 - 7000
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2344655-5-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2344655-5-ND
RF Antennas 17-2344655-5-ND
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 5dBi U.FL (UMCC), IPEX MHF4 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 5dBi U.FL (UMCC), IPEX MHF4 Adhesive

Buy Now Datasheet
Antennas - 2344655-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2344655-5
Antennas 2344655-5
WLAN DUAL BAND ANTENNA PCB H 50 MHF4 TYP

WLAN DUAL BAND ANTENNA PCB H 50 MHF4 TYP

Buy Now
RF Antennas - 2344655-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344655-5
RF Antennas 2344655-5
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 5dBi U.FL (UMCC), IPEX MHF4 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 5dBi U.FL (UMCC), IPEX MHF4 Adhesive

Buy Now Datasheet
Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity - 82AH5326 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity
82AH5326
Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity 82AH5326
PCB ANTENNA, 5.925 TO 7.125GHZ, 5.9DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:5.9dBi; VSWR:1.8; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.925 TO 7.125GHZ, 5.9DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:5.9dBi; VSWR:1.8; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2344655-5 17-2344655-5-ND 2344655-5 2344655-5 82AH5326
Product Name Antennas RF Antennas Antennas RF Antennas Pcb Antenna, 5.925 To 7.125Ghz, 5.9Dbi; Antenna Type Te Connectivity
Applications Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2450.0 to 7000.0 MHz 2450.0 to 5512.5 MHz 5925.0 to 7125.0 MHz
Gain 3 to 6 dB 5 dB 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2108792-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers