TE Connectivity Antennas 2108857-8

Description
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 6000 - 7800, 2650 - 2900, 4800 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 6000 - 7800, 2650 - 2900, 4800 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108857-8 - TE Connectivity
Berwyn, PA, United States
Antennas
2108857-8
Antennas 2108857-8
Body Features Antenna Weight : .8 G  [.028 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .2 M  [.66 FT ] Product Height : 7.01 MM  [.276 INCH ] Product Length : 30 MM  [1.181 INCH ] Product Width : .78 MM  [.03 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 6000 - 7800, 2650 - 2900, 4800 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .8 G  [.028 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .2 M  [.66 FT ]
  • Product Height : 7.01 MM  [.276 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Product Width : .78 MM  [.03 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 6000 - 7800, 2650 - 2900, 4800 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
PCB ANT, MHF4,200MM WI-FI 6E TRIPLE BAND - 2108857-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB ANT, MHF4,200MM WI-FI 6E TRIPLE BAND
2108857-8
PCB ANT, MHF4,200MM WI-FI 6E TRIPLE BAND 2108857-8
PCB ANT, MHF4,200MM WI-FI 6E TRIPLE BAND

PCB ANT, MHF4,200MM WI-FI 6E TRIPLE BAND

Buy Now
WiFi Antennas - 2378073 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378073
WiFi Antennas 2378073
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
WiFi Antennas - 2378075P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378075P
WiFi Antennas 2378075P
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
WiFi Antennas - 2378075 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2378075
WiFi Antennas 2378075
Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Antenna,Wi-Fi 6E (Cabled PCB) 200mm+MHF4

Supplier's Site
RF Antennas - 17-2108857-8-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108857-8-ND
RF Antennas 17-2108857-8-ND
2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

Buy Now Datasheet
Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity - 54AJ3102 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity
54AJ3102
Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity 54AJ3102
PCB ANTENNA, 5.925-7.125GHZ, 4.3DB ROHS COMPLIANT: YES

PCB ANTENNA, 5.925-7.125GHZ, 4.3DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - 2108857-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108857-8
RF Antennas 2108857-8
2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

2.45GHz, 5.5125GHz, 6.525GHz Wi-Fi PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz, 5.925GHz ~ 7.125GHz 4.3dBi MHF4 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108857-8 2108857-8 2378073 17-2108857-8-ND 54AJ3102 2108857-8
Product Name Antennas PCB ANT, MHF4,200MM WI-FI 6E TRIPLE BAND WiFi Antennas RF Antennas Pcb Antenna, 5.925-7.125Ghz, 4.3Db Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2650.0 to 7800.0 MHz 2450.0 to ? MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB 4.3 dB 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2548624-4 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344655-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513472-7 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513634-1 - TE Connectivity
TE Connectivity
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
8 suppliers