TE Connectivity Antennas 1-2372112-6

Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .3 M  [.984 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, LPWA, Bluetooth, LoRaWAN, ISM, Cat-M/NB-IoT, Cellular Primary Application : Cellular, Cat-M/NB-IoT, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .3 M  [.984 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, LPWA, Bluetooth, LoRaWAN, ISM, Cat-M/NB-IoT, Cellular Primary Application : Cellular, Cat-M/NB-IoT, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2372112-6 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2372112-6
Antennas 1-2372112-6
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .3 M  [.984 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 65 MM  [2.56 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, LPWA, Bluetooth, LoRaWAN, ISM, Cat-M/NB-IoT, Cellular Primary Application : Cellular, Cat-M/NB-IoT, ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 3.3 G  [.116 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.984 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 65 MM  [2.56 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Zigbee, LPWA, Bluetooth, LoRaWAN, ISM, Cat-M/NB-IoT, Cellular
  • Primary Application : Cellular, Cat-M/NB-IoT, ISM

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now
RF Antennas - 994-1-2372112-6-ND - DigiKey
Thief River Falls, MN, United States
LTE ANTENNA COTS FPC ASSEMBLY 30

LTE ANTENNA COTS FPC ASSEMBLY 30

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 1-2372112-6 994-1-2372112-6-ND
Product Name Antennas RF Antennas
Applications Cellular, Cat-M/NB-IoT, ISM Cellular or PCS Terminal; Modem or Wireless Network; LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2205.0 MHz
Gain 0.0 to 3 dB -0.1000 to 3.96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108823-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - ANT-GNCP-C185L160 - TE Connectivity
Specs
Applications GPS, GNSS
Pattern Type Directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2108789-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers