TE Connectivity Antennas ANT-450-HSW-TNC

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-450-HSW-TNC - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT Primary Application : Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-TNC Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT
  • Primary Application : Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC, RP-TNC

Signal Characteristics


  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-450-HSW-TNC-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 450MHZ WHIP TNC PLUG

RF ANT 450MHZ WHIP TNC PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-450-HSW-TNC 343-ANT-450-HSW-TNC-ND
Product Name Antennas RF Antennas
Applications Cellular, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; LTE
Pattern Type Omni directional
Gain 3 to 6 dB 2.3 to 3.1 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
Antennas - 2108940-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2195846-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers