TE Connectivity Antennas 1-2195846-2

Description
Body Features Antenna Weight : 1.7 G  [.06 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.984 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Bluetooth, 5G, Cellular, Zigbee, Wi-Fi, LoRaWAN, LPWA, GNSS, GPS Primary Application : Cellular, 5G, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 698 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.99 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.7 G  [.06 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.984 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Bluetooth, 5G, Cellular, Zigbee, Wi-Fi, LoRaWAN, LPWA, GNSS, GPS Primary Application : Cellular, 5G, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 698 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.99 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2195846-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2195846-2
Antennas 1-2195846-2
Body Features Antenna Weight : 1.7 G  [.06 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .25 M  [.984 FT ] Product Height : .12 MM  [.004 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Bluetooth, 5G, Cellular, Zigbee, Wi-Fi, LoRaWAN, LPWA, GNSS, GPS Primary Application : Cellular, 5G, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 698 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 4.99 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.7 G  [.06 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .25 M  [.984 FT ]
  • Product Height : .12 MM  [.004 INCH ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Bluetooth, 5G, Cellular, Zigbee, Wi-Fi, LoRaWAN, LPWA, GNSS, GPS
  • Primary Application : Cellular, 5G, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 7125
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 4.99
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 1-2195846-2
Product Name Antennas
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2479240-1 - TE Connectivity
TE Connectivity
Specs
Applications LTE
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - ANT-868-USP-TTR-ND - DigiKey
Specs
Applications ISM, LoRa, Sensor Networks, SigFox
Primary Frequency Range 868.0 MHz
Gain 0.2000 dB
View Details
Antennas - ANT-GNFPC-SHL150M4 - TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Gain 3 to 6 dB
View Details