TE Connectivity Antennas 2332157-2

Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : Galileo, LTE MIMO, GNSS, Wi-Fi, GPS Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, GPS Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2300 - 3800, 698 - 960, 1710 - 2170, 1562 - 1612 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GPS - Global - 1565 - 1585 MHz, LTE All Band - 2300 - 2700 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : Galileo, LTE MIMO, GNSS, Wi-Fi, GPS Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, GPS Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2300 - 3800, 698 - 960, 1710 - 2170, 1562 - 1612 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GPS - Global - 1565 - 1585 MHz, LTE All Band - 2300 - 2700 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2332157-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2332157-2
Antennas 2332157-2
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : Galileo, LTE MIMO, GNSS, Wi-Fi, GPS Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, GPS Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2300 - 3800, 698 - 960, 1710 - 2170, 1562 - 1612 Gain (Max) (DB) : 5 Usage Conditions Application by Region : GPS - Global - 1565 - 1585 MHz, LTE All Band - 2300 - 2700 MHz

Body Features


  • Product Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Protocol : Galileo, LTE MIMO, GNSS, Wi-Fi, GPS
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Quad Band
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 300 MM  [11.811 INCH ]
  • Product Height : 50 MM  [2.2 INCH ]
  • Product Length : 170 MM  [6.77 INCH ]
  • Product Width : 60 MM  [2.4 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop
  • Polarization : Right Hand Circular
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, GPS

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 2300 - 3800, 698 - 960, 1710 - 2170, 1562 - 1612
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : GPS - Global - 1565 - 1585 MHz, LTE All Band - 2300 - 2700 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
2332157-2
Antennas 2332157-2
Antennas

Antennas

Buy Now
RF Antennas - 2332157-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2332157-2-ND
RF Antennas 2332157-2-ND
829MHz, 1.587GHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

829MHz, 1.587GHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

Buy Now Datasheet
Mimo Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity - 85AC3312 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity
85AC3312
Mimo Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity 85AC3312
MIMO ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

MIMO ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2332157-2
Antennas 2332157-2
Antennas SHARK FIN MIMO 2/3/4G GPS

Antennas SHARK FIN MIMO 2/3/4G GPS

Buy Now Datasheet
RF Antennas - 2332157-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2332157-2
RF Antennas 2332157-2
829MHz, 1.587GHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

829MHz, 1.587GHz, 1.94GHz, 3.15GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 3.8GHz 2dBi, 5dBi FME, SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2332157-2 2332157-2 2332157-2-ND 85AC3312 2332157-2 2332157-2
Product Name Antennas Antennas RF Antennas Mimo Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi Modem or Wireless Network; GPS; 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz 829.0 to 3150.0 MHz 1562.0 to 1612.0 MHz
Gain 5 dB 2 to 5 dB 26 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details