TE Connectivity Antennas ABSCANC

Description
Configuration Features Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, ISM Primary Application : Cellular, Vehicular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 150 - 174, 450 - 470 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, ISM Primary Application : Cellular, Vehicular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 150 - 174, 450 - 470 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ABSCANC - TE Connectivity
Berwyn, PA, United States
Antennas
ABSCANC
Antennas ABSCANC
Configuration Features Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular, Vehicular, ISM Primary Application : Cellular, Vehicular, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 150 - 174, 450 - 470 Frequency Category : 132 - 174 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular, Vehicular, ISM
  • Primary Application : Cellular, Vehicular, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 150 - 174, 450 - 470
  • Frequency Category : 132 - 174
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ABSCANC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ABSCANC-ND
RF Antennas ABSCANC-ND
150MHz, 450MHz, 800MHz Whip, Straight RF Antenna NMO Base Mount

150MHz, 450MHz, 800MHz Whip, Straight RF Antenna NMO Base Mount

Buy Now Datasheet
RF Antennas - ABSCANC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ABSCANC
RF Antennas ABSCANC
150MHz, 450MHz, 800MHz Whip, Straight RF Antenna NMO Base Mount

150MHz, 450MHz, 800MHz Whip, Straight RF Antenna NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ABSCANC ABSCANC-ND ABSCANC
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, Vehicular, ISM RF Antennas
Pattern Type Omni directional
Primary Frequency Range 150.0 to 470.0 MHz 150.0 to 800.0 MHz
Gain 0.0 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118016-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1513797-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
5 suppliers
Antennas - 2344657-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers