TE Connectivity Antennas 2195889-2

Description
Body Features Antenna Weight : 16 G  [.564 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.8 MM  [5.346 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.7:1 Industry Standards Communication Protocol : Cellular, 5G, LoRaWAN, GNSS, Bluetooth, Cat-M/NB-IoT, ISM, Wi-Fi Primary Application : Cellular, Wi-Fi, 5G Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Cellular, US Dual Band, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4400 - 5000, 3300 - 4200, 5150 - 5925, 1427 - 1661, 1710 - 2700, 617 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 16 G  [.564 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.8 MM  [5.346 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.7:1 Industry Standards Communication Protocol : Cellular, 5G, LoRaWAN, GNSS, Bluetooth, Cat-M/NB-IoT, ISM, Wi-Fi Primary Application : Cellular, Wi-Fi, 5G Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Cellular, US Dual Band, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4400 - 5000, 3300 - 4200, 5150 - 5925, 1427 - 1661, 1710 - 2700, 617 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195889-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2195889-2
Antennas 2195889-2
Body Features Antenna Weight : 16 G  [.564 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.8 MM  [5.346 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.7:1 Industry Standards Communication Protocol : Cellular, 5G, LoRaWAN, GNSS, Bluetooth, Cat-M/NB-IoT, ISM, Wi-Fi Primary Application : Cellular, Wi-Fi, 5G Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Cellular, US Dual Band, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 4400 - 5000, 3300 - 4200, 5150 - 5925, 1427 - 1661, 1710 - 2700, 617 - 960 Frequency Category : 617 - 6000 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 16 G  [.564 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External

Dimensions


  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 135.8 MM  [5.346 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.7:1

Industry Standards


  • Communication Protocol : Cellular, 5G, LoRaWAN, GNSS, Bluetooth, Cat-M/NB-IoT, ISM, Wi-Fi
  • Primary Application : Cellular, Wi-Fi, 5G

Mechanical Attachment


  • Mounting Method : Panel Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : US Dual & EU Dual & WCDMA, 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, EU Dual Band, LTE, UMTS, US Dual, EU Triband & WCDMA, US Cellular & ZigBee EU, EU Cellular, US Dual Band, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, US Dual & EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 4400 - 5000, 3300 - 4200, 5150 - 5925, 1427 - 1661, 1710 - 2700, 617 - 960
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 4.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2195889-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195889-2-ND
RF Antennas 17-2195889-2-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2195889-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195889-2
RF Antennas 2195889-2
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2195889-2 17-2195889-2-ND 2195889-2
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, Wi-Fi, 5G Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 5925.0 MHz 788.5 to 5537.0 MHz
Gain 3 to 6 dB 1.6 to 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823593-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 0600-00052 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
Antennas - 2246667-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers