Body Features Antenna Weight : 14.01 G [.494 OZ ]
Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port
Dimensions Product Height : 4.2 MM [.165 INCH ] Product Length : 45.6 MM [2.228 INCH ] Product Width : 130.3 MM [5.13 INCH ]
Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1
Industry Standards Communication Protocol : Bluetooth, LoRaWAN, Cellular, GNSS, Wi-Fi, LPWA, Cat-M/NB-IoT, 5G Primary Application : Cellular, 5G, Cat-M/NB-IoT
Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear
Operation/Applicatio
n Directionality : Omnidirectional
Other Precision Level : Standard
Packaging Features Packaging Method : Box & Carton
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA
Signal Characteristics Frequency Category : 698 - 6000 Gain (Max) (DB) : 3
Body Features
- Antenna Weight : 14.01 G [.494 OZ ]
Configuration Features
- Antenna Style : PCB
- Antenna Type : Eval Board
- Band Type : Multi Band
- Mounting Location : Internal/Embedded
- Port Configuration : Single Port
Dimensions
- Product Height : 4.2 MM [.165 INCH ]
- Product Length : 45.6 MM [2.228 INCH ]
- Product Width : 130.3 MM [5.13 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- VSWR (Max) : < 3:1
Industry Standards
- Communication Protocol : Bluetooth, LoRaWAN, Cellular, GNSS, Wi-Fi, LPWA, Cat-M/NB-IoT, 5G
- Primary Application : Cellular, 5G, Cat-M/NB-IoT
Mechanical Attachment
- Mounting Method : Surface Mount
- Polarization : Linear
Operation/Application
- Directionality : Omnidirectional
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Box & Carton
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : SMA
Signal Characteristics
- Frequency Category : 698 - 6000
- Gain (Max) (DB) : 3