TE Connectivity Antennas 2108964-1

Description
Body Features Antenna Weight : .11 G  [.004 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.5 MM  [.098 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 2.2 MM  [.086 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2, 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .11 G  [.004 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.5 MM  [.098 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 2.2 MM  [.086 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2, 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108964-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108964-1
Antennas 2108964-1
Body Features Antenna Weight : .11 G  [.004 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.5 MM  [.098 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 2.2 MM  [.086 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, Wi-Fi, Bluetooth Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2500 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2, 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .11 G  [.004 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 2.5 MM  [.098 INCH ]
  • Product Length : 10 MM  [.39 INCH ]
  • Product Width : 2.2 MM  [.086 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Zigbee, Wi-Fi, Bluetooth
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875, 2400 - 2500
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2, 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
2108964-1
Antennas 2108964-1
Antennas

Antennas

Buy Now
Antennas - 2108964-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2108964-1
Antennas 2108964-1
STAMPING ELEMENT FOR BT WIFI ANTENNA

STAMPING ELEMENT FOR BT WIFI ANTENNA

Buy Now
RF Antennas - 17-2108964-1DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108964-1CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108964-1TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2108964-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108964-1
RF Antennas 2108964-1
2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

2.45GHz, 5.3875GHz Bluetooth, Wi-Fi, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.875GHz 2.4dBi, 2.7dBi, 4.3dBi Solder Surface Mount

Buy Now Datasheet
Dual Band Chip, 2.45-5.3875 Ghz, Smt Rohs Compliant Te Connectivity - 09AJ7684 - Newark, An Avnet Company
Chicago, IL, United States
Dual Band Chip, 2.45-5.3875 Ghz, Smt Rohs Compliant Te Connectivity
09AJ7684
Dual Band Chip, 2.45-5.3875 Ghz, Smt Rohs Compliant Te Connectivity 09AJ7684
DUAL BAND CHIP, 2.45-5.3875 GHZ, SMT ROHS COMPLIANT: YES

DUAL BAND CHIP, 2.45-5.3875 GHZ, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2108964-1 2108964-1 17-2108964-1DKR-ND 2108964-1 09AJ7684
Product Name Antennas Antennas RF Antennas RF Antennas Dual Band Chip, 2.45-5.3875 Ghz, Smt Rohs Compliant Te Connectivity
Applications Wi-Fi, Bluetooth Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2450.0 to 5387.5 MHz
Gain 3 to 6 dB 2.4 to 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118899-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers