TE Connectivity Antennas 2108783-1

Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1427 - 1608, 617 - 920, 1710 - 2900, 3300 - 3800 Frequency Category : 617 - 3800 Gain (Max) (DB) : 3.2, 4.9, 2, 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1427 - 1608, 617 - 920, 1710 - 2900, 3300 - 3800 Frequency Category : 617 - 3800 Gain (Max) (DB) : 3.2, 4.9, 2, 2.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108783-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108783-1
Antennas 2108783-1
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1427 - 1608, 617 - 920, 1710 - 2900, 3300 - 3800 Frequency Category : 617 - 3800 Gain (Max) (DB) : 3.2, 4.9, 2, 2.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 3.18 MM  [.125 INCH ]
  • Product Length : 38 MM  [1.535 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1427 - 1608, 617 - 920, 1710 - 2900, 3300 - 3800
  • Frequency Category : 617 - 3800
  • Gain (Max) (DB) : 3.2, 4.9, 2, 2.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
2108783-1
RF/IF and RFID - RF Antennas 2108783-1
Win Source Part Number: 980310-2108783-1 Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Bag Applications: CDMA, GSM, LTE Standard Package: 100 Mounting: SMD (SMT) Frequency Range: 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz Height (Max): 0.125" (3.18mm) Frequency Group: Wide Band Frequency (Center/Band): 780MHz, 1.515GHz, 2.2GHz, 3.55GHz Antenna Type: PCB Trace Number of Bands: 4 VSWR: 2 Gain: 4.9dBi, 2dBi, 2.5dBi, 3.2dBi RF Family/Standard: Cellular ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TE Connectivity AMP Connectors Other Names: 17-2108783-1,-1076-2 108783-1 Base Product Number: 210878 RoHS Status: Not applicable

Win Source Part Number: 980310-2108783-1
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Bag
Applications: CDMA, GSM, LTE
Standard Package: 100
Mounting: SMD (SMT)
Frequency Range: 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz
Height (Max): 0.125" (3.18mm)
Frequency Group: Wide Band
Frequency (Center/Band): 780MHz, 1.515GHz, 2.2GHz, 3.55GHz
Antenna Type: PCB Trace
Number of Bands: 4
VSWR: 2
Gain: 4.9dBi, 2dBi, 2.5dBi, 3.2dBi
RF Family/Standard: Cellular
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TE Connectivity AMP Connectors
Other Names: 17-2108783-1,-1076-2108783-1
Base Product Number: 210878
RoHS Status: Not applicable

Buy Now Datasheet
RF Antennas - 17-2108783-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108783-1-ND
RF Antennas 17-2108783-1-ND
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet
SMD Rf Antenna - 875-2108783-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Rf Antenna
875-2108783-1
SMD Rf Antenna 875-2108783-1
Antenna, LTE / LTE-LB 700 / GSM 800, Printed Circuit Board, Printed Circuit Board, Surface Mount (SMT) Product overview: 2108783-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2108783-1 can be used for catalog matching and distributor lookup.

Antenna, LTE / LTE-LB 700 / GSM 800, Printed Circuit Board, Printed Circuit Board, Surface Mount (SMT) Product overview: 2108783-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2108783-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2108783-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108783-1
RF Antennas 2108783-1
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE PCB Trace RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi Rohs Compliant Te Connectivity - 09AJ7682 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi Rohs Compliant Te Connectivity
09AJ7682
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi Rohs Compliant Te Connectivity 09AJ7682
PCB ANTENNA, 3.3-3.8GHZ, 4.9DBI ROHS COMPLIANT: YES

PCB ANTENNA, 3.3-3.8GHZ, 4.9DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108783-1 2108783-1 17-2108783-1-ND 875-2108783-1 2108783-1 09AJ7682
Product Name Antennas RF/IF and RFID - RF Antennas RF Antennas SMD Rf Antenna RF Antennas Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi Rohs Compliant Te Connectivity
Applications NTN SatCom Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE RF Testing CDMA, GSM, LTE
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 3800.0 MHz 780.0 to 3550.0 MHz
Gain 3 to 6 dB 2 to 4.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 8-2108517-1 - TE Connectivity
Specs
Applications Wi-Fi, Zigbee, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513472-8 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details