TE Connectivity Antennas ANT-868-CPA

Description
Body Features Antenna Weight : 13.2 G  [.466 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 25 MM  [.98 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 9.5:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 1.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 13.2 G  [.466 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 25 MM  [.98 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 9.5:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 1.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-CPA - TE Connectivity
Berwyn, PA, United States
Antennas
ANT-868-CPA
Antennas ANT-868-CPA
Body Features Antenna Weight : 13.2 G  [.466 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 25 MM  [.98 INCH ] Product Width : 25 MM  [.98 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 9.5:1 Industry Standards Communication Protocol : LoRaWAN, Wi-Fi, LPWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 1.4 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 13.2 G  [.466 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4 MM  [.16 INCH ]
  • Product Length : 25 MM  [.98 INCH ]
  • Product Width : 25 MM  [.98 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 9.5:1

Industry Standards


  • Communication Protocol : LoRaWAN, Wi-Fi, LPWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 1.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-ANT-868-CPA-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LPWA Ceramic Patch RF Antenna 863MHz ~ 876MHz -5.9dBi Pin Adhesive

868MHz ISM, LPWA Ceramic Patch RF Antenna 863MHz ~ 876MHz -5.9dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-868-CPA 343-ANT-868-CPA-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN ISM, LPWA
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 0.0 to 3 dB -5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
6 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 2493311 - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 6.3 dB
View Details