TE Connectivity Antennas 602-434-002

Description
Body Features Product Weight : 340 G  [11.99 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 21 MM  [.82 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Vehicular, Cellular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1559 - 1591, 1602 - 1614.94, 1575.42, 1710 - 2170, 824 - 960, 1563 - 1587 Gain (Max) (DB) : 4.5, 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 340 G  [11.99 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 21 MM  [.82 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Vehicular, Cellular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1559 - 1591, 1602 - 1614.94, 1575.42, 1710 - 2170, 824 - 960, 1563 - 1587 Gain (Max) (DB) : 4.5, 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 602-434-002 - TE Connectivity
Berwyn, PA, United States
Antennas
602-434-002
Antennas 602-434-002
Body Features Product Weight : 340 G  [11.99 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 21 MM  [.82 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.14 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : GNSS, Cellular Wireless Application : Vehicular, Cellular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1559 - 1591, 1602 - 1614.94, 1575.42, 1710 - 2170, 824 - 960, 1563 - 1587 Gain (Max) (DB) : 4.5, 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 340 G  [11.99 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 21 MM  [.82 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.14 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : GNSS, Cellular
  • Wireless Application : Vehicular, Cellular, GNSS

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear, RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1591, 1602 - 1614.94, 1575.42, 1710 - 2170, 824 - 960, 1563 - 1587
  • Gain (Max) (DB) : 4.5, 0
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 602-434-002
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, Cellular, GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-7 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers
Antennas - 1513273-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2108940-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers