TE Connectivity Antennas 2108517-2

Description
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.8 MM  [.189 INCH ] Product Length : 22.75 MM  [.9 INCH ] Product Width : 2.2 MM  [.086 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.8 MM  [.189 INCH ] Product Length : 22.75 MM  [.9 INCH ] Product Width : 2.2 MM  [.086 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108517-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108517-2
Antennas 2108517-2
Body Features Antenna Weight : .3 G  [.011 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.8 MM  [.189 INCH ] Product Length : 22.75 MM  [.9 INCH ] Product Width : 2.2 MM  [.086 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .3 G  [.011 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4.8 MM  [.189 INCH ]
  • Product Length : 22.75 MM  [.9 INCH ]
  • Product Width : 2.2 MM  [.086 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antennas - 2108517-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2108517-2
Antennas 2108517-2
DUAL BAND WiFi ANTENNA,STAMPED METAL,SMD

DUAL BAND WiFi ANTENNA,STAMPED METAL,SMD

Buy Now
Swedesboro, NJ, United States
Antennas
2108517-2
Antennas 2108517-2
Antennas

Antennas

Buy Now
RF Antennas - A125585-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A125585-ND
RF Antennas A125585-ND
2.4GHz Wi-Fi Stamped Metal RF Antenna Solder Surface Mount

2.4GHz Wi-Fi Stamped Metal RF Antenna Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2108517-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108517-2
RF Antennas 2108517-2
2.4GHz Wi-Fi Stamped Metal RF Antenna Solder Surface Mount

2.4GHz Wi-Fi Stamped Metal RF Antenna Solder Surface Mount

Buy Now
Dual Band Chip, 2.4425-5.5125 Ghz, Smt Rohs Compliant Te Connectivity - 09AJ7681 - Newark, An Avnet Company
Chicago, IL, United States
Dual Band Chip, 2.4425-5.5125 Ghz, Smt Rohs Compliant Te Connectivity
09AJ7681
Dual Band Chip, 2.4425-5.5125 Ghz, Smt Rohs Compliant Te Connectivity 09AJ7681
DUAL BAND CHIP, 2.4425-5.5125 GHZ, SMT ROHS COMPLIANT: YES

DUAL BAND CHIP, 2.4425-5.5125 GHZ, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2108517-2
Antennas 2108517-2
Antennas WIFI Antenna SMD Typ Stamping(Left)

Antennas WIFI Antenna SMD Typ Stamping(Left)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108517-2 2108517-2 A125585-ND 2108517-2 09AJ7681 2108517-2
Product Name Antennas Antennas RF Antennas RF Antennas Dual Band Chip, 2.4425-5.5125 Ghz, Smt Rohs Compliant Te Connectivity Antennas
Applications Bluetooth, Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 MHz
Gain 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2823596-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, 4G, LTE, Cellular, 2G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers