TE Connectivity Antennas 2108844-1

Description
Body Features Antenna Weight : 62.7 G  [2.212 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 41 MM  [1.615 INCH ] Product Width : 41 MM  [1.615 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1164 - 1255 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 62.7 G  [2.212 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 41 MM  [1.615 INCH ] Product Width : 41 MM  [1.615 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1164 - 1255 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108844-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108844-1
Antennas 2108844-1
Body Features Antenna Weight : 62.7 G  [2.212 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 41 MM  [1.615 INCH ] Product Width : 41 MM  [1.615 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1559 - 1610, 1164 - 1255 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 5.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 62.7 G  [2.212 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 13 MM  [.512 INCH ]
  • Product Length : 41 MM  [1.615 INCH ]
  • Product Width : 41 MM  [1.615 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1610, 1164 - 1255
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 5.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108844-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108844-1-ND
RF Antennas 17-2108844-1-ND
1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 5.4dBic, 6dBic Adhesive

1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 5.4dBic, 6dBic Adhesive

Buy Now Datasheet
RF Antennas - 2108844-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108844-1
RF Antennas 2108844-1
1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 5.4dBic, 6dBic Adhesive

1.5845GHz GNSS Flat Patch RF Antenna 1.559GHz ~ 1.61GHz 5.4dBic, 6dBic Adhesive

Buy Now Datasheet
Ceramic Ant, Smd, L1+G1 L2+L5 Rohs Compliant Te Connectivity - 64AJ2567 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Ant, Smd, L1+G1 L2+L5 Rohs Compliant Te Connectivity
64AJ2567
Ceramic Ant, Smd, L1+G1 L2+L5 Rohs Compliant Te Connectivity 64AJ2567
CERAMIC ANT, SMD, L1+G1 - L2+L5 ROHS COMPLIANT: YES

CERAMIC ANT, SMD, L1+G1 - L2+L5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 2108844-1 17-2108844-1-ND 2108844-1 64AJ2567
Product Name Antennas RF Antennas RF Antennas Ceramic Ant, Smd, L1+G1 L2+L5 Rohs Compliant Te Connectivity
Applications GNSS GPS; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1164.0 to 1610.0 MHz 1584.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108948-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2361492-4 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195835-8 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details