TE Connectivity RF Antennas 0600-00008

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00008-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00008-ND
RF Antennas 0600-00008-ND
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 0600-00008-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
VSWR 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GSM 15dBi Fiberglass Antenna With N Male St. Connector - ET-GS15FG2-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 15 dB
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 1367703 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details