TE Connectivity AC Contactors 1616010-6

Description
Contact Features AC Contactor Contact Arrangement : 3PST-NO-DB AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Actuating System : AC Coil Voltage (Max) (VAC) : 115 Mechanical Attachment AC Contactor Mounting Type : Bottom Product Type Features Contactor Type : Gasket Sealed - Vented Product Category : Electromechanical Contactors Product Classification : Mil-Aero Contactors Product Type : AC Contactors Terminal Configuration : 1/4-28 UNF-2A Stud Termination Features Coil Termination : 8-32 UNC-2A Stud
Request a Quote
Description
Contact Features AC Contactor Contact Arrangement : 3PST-NO-DB AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Actuating System : AC Coil Voltage (Max) (VAC) : 115 Mechanical Attachment AC Contactor Mounting Type : Bottom Product Type Features Contactor Type : Gasket Sealed - Vented Product Category : Electromechanical Contactors Product Classification : Mil-Aero Contactors Product Type : AC Contactors Terminal Configuration : 1/4-28 UNF-2A Stud Termination Features Coil Termination : 8-32 UNC-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 1616010-6 - TE Connectivity
Berwyn, PA, United States
AC Contactors
1616010-6
AC Contactors 1616010-6
Contact Features AC Contactor Contact Arrangement : 3PST-NO-DB AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Actuating System : AC Coil Voltage (Max) (VAC) : 115 Mechanical Attachment AC Contactor Mounting Type : Bottom Product Type Features Contactor Type : Gasket Sealed - Vented Product Category : Electromechanical Contactors Product Classification : Mil-Aero Contactors Product Type : AC Contactors Terminal Configuration : 1/4-28 UNF-2A Stud Termination Features Coil Termination : 8-32 UNC-2A Stud

Contact Features


  • AC Contactor Contact Arrangement : 3PST-NO-DB
  • AC Contactor Contact Current Rating (AMP) : 60
  • Pole Configuration : 3

Electrical Characteristics


  • AC Contactor Coil Voltage Rating (VAC) : 90 - 115
  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 115

Mechanical Attachment


  • AC Contactor Mounting Type : Bottom

Product Type Features


  • Contactor Type : Gasket Sealed - Vented
  • Product Category : Electromechanical Contactors
  • Product Classification : Mil-Aero Contactors
  • Product Type : AC Contactors
  • Terminal Configuration : 1/4-28 UNF-2A Stud

Termination Features


  • Coil Termination : 8-32 UNC-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616010-6
Product Name AC Contactors
Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-3-1616991-3-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Definite Purpose Contactors - 8-1611007-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 120 volts
View Details
Contactors - 4-1616058-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 160 F (-55 to 71 C)
View Details