TE Connectivity Relay, Contactor; Load Current Inductive Agastat Te Connectivity 7012L26C

Description
RELAY, CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:277V; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet
Description
RELAY, CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:277V; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Contactor; Load Current Inductive Agastat Te Connectivity - 47T1293 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Contactor; Load Current Inductive Agastat Te Connectivity
47T1293
Relay, Contactor; Load Current Inductive Agastat Te Connectivity 47T1293
RELAY, CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:277V; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

RELAY, CONTACTOR; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:277V; Contact Configuration:DPST; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 47T1293
Product Name Relay, Contactor; Load Current Inductive Agastat Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.34 - Modular contactors 25A - 223400484740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1221036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details