TE Connectivity DC Contactors 1616132-4

Description
Contact Features DC Contactor Contact Arrangement : SPST NC DC Contactor Contact Current Rating (AMP) : .1 Pole Configuration : 1 Electrical Characteristics Coil Voltage (Max) (VAC) : 115 DC Contactor Coil Resistance (OHM) : 15.34 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : Without Product Type Features Contactor Type : Gasket Sealed Terminal Configuration : 6-32 UNC-2A Stud Termination Features Coil Termination : 6-32 UNC-2A
Request a Quote
Description
Contact Features DC Contactor Contact Arrangement : SPST NC DC Contactor Contact Current Rating (AMP) : .1 Pole Configuration : 1 Electrical Characteristics Coil Voltage (Max) (VAC) : 115 DC Contactor Coil Resistance (OHM) : 15.34 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : Without Product Type Features Contactor Type : Gasket Sealed Terminal Configuration : 6-32 UNC-2A Stud Termination Features Coil Termination : 6-32 UNC-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 1616132-4 - TE Connectivity
Berwyn, PA, United States
DC Contactors
1616132-4
DC Contactors 1616132-4
Contact Features DC Contactor Contact Arrangement : SPST NC DC Contactor Contact Current Rating (AMP) : .1 Pole Configuration : 1 Electrical Characteristics Coil Voltage (Max) (VAC) : 115 DC Contactor Coil Resistance (OHM) : 15.34 Mechanical Attachment DC Contactor Mounting Type : Bottom Mounting Plate : Without Product Type Features Contactor Type : Gasket Sealed Terminal Configuration : 6-32 UNC-2A Stud Termination Features Coil Termination : 6-32 UNC-2A

Contact Features


  • DC Contactor Contact Arrangement : SPST NC
  • DC Contactor Contact Current Rating (AMP) : .1
  • Pole Configuration : 1

Electrical Characteristics


  • Coil Voltage (Max) (VAC) : 115
  • DC Contactor Coil Resistance (OHM) : 15.34

Mechanical Attachment


  • DC Contactor Mounting Type : Bottom
  • Mounting Plate : Without

Product Type Features


  • Contactor Type : Gasket Sealed
  • Terminal Configuration : 6-32 UNC-2A Stud

Termination Features


  • Coil Termination : 6-32 UNC-2A
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616132-4
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101160-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 41-IHVA200-A3D24V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details