TE Connectivity Automotive Connector Caps & Covers 2050723-1

Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2050723-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2050723-1
Automotive Connector Caps & Covers 2050723-1
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Dimensions Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No

Body Features


  • Primary Product Color : Green
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 32

Dimensions


  • Compatible Cable Bundle Diameter Range : 25 MM  [.984 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2050723-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products