TE Connectivity Automotive Connector Caps & Covers 1355881-3

Description
Body Features Primary Product Color : White Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote
Description
Body Features Primary Product Color : White Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1355881-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1355881-3
Automotive Connector Caps & Covers 1355881-3
Body Features Primary Product Color : White Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield

Body Features


  • Primary Product Color : White
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 6

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1355881-3
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390759 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details