TE Connectivity PCB Connector Covers 1-102396-4

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 32 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 32 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 1-102396-4 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
1-102396-4
PCB Connector Covers 1-102396-4
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 32 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Hermaphroditic Product Profile : Standard Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 32

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Cover Type : Hermaphroditic
  • Product Profile : Standard
  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-102396-4
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102536-7 - Powell Electronics, Inc.
Specs
Type Cap
View Details
2 suppliers
Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details