TE Connectivity Automotive Connector Caps & Covers 1394911-1

Description
Body Features Cable Exit Angle : 55° Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 94 Dimensions Compatible Cable Bundle Diameter Range : 14.5 MM  [.571 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 125 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 130 DEGC  [257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 167 DEGF , 230 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 55° Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 94 Dimensions Compatible Cable Bundle Diameter Range : 14.5 MM  [.571 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 125 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 130 DEGC  [257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 167 DEGF , 230 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1394911-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1394911-1
Automotive Connector Caps & Covers 1394911-1
Body Features Cable Exit Angle : 55° Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 94 Dimensions Compatible Cable Bundle Diameter Range : 14.5 MM  [.571 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 125 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 130 DEGC  [257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 167 DEGF , 230 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Cable Exit Angle : 55°
  • Primary Product Color : Black
  • Primary Product Material : PA GF

Configuration Features


  • Number of Positions : 94

Dimensions


  • Compatible Cable Bundle Diameter Range : 14.5 MM  [.571 INCH ]

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 100 DEGC , 75 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 130 DEGC  [257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 167 DEGF , 230 DEGF , 248 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1394911-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details