TE Connectivity Rings & Spades 1-1627169-2

Description
Body Features Inspection Slot : No Plating Material : Brass, Pre-Tin Weight per Piece : .492 G  [.0173 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 17.4752 MM  [.688 INCH ] Stud Diameter : 3.4 MM  [.134 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-029 Stud Size : M3 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Plating Material : Brass, Pre-Tin Weight per Piece : .492 G  [.0173 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 17.4752 MM  [.688 INCH ] Stud Diameter : 3.4 MM  [.134 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-029 Stud Size : M3 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 1-1627169-2 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
1-1627169-2
Rings & Spades 1-1627169-2
Body Features Inspection Slot : No Plating Material : Brass, Pre-Tin Weight per Piece : .492 G  [.0173 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Overall Length : 17.4752 MM  [.688 INCH ] Stud Diameter : 3.4 MM  [.134 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 1 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-029 Stud Size : M3 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Brass, Pre-Tin
  • Weight per Piece : .492 G  [.0173 OZ ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight

Dimensions


  • Overall Length : 17.4752 MM  [.688 INCH ]
  • Stud Diameter : 3.4 MM  [.134 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ]
  • Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1

Product Type Features


  • Barrel Type : Open Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : RING-029
  • Stud Size : M3
  • Support Style : Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627169-2
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details