TE Connectivity
PCB Terminals
1-1627136-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
- Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627136-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers