TE Connectivity Splices 039779-000

Description
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 115 MM  [4.5 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 115 MM  [4.5 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 039779-000 - TE Connectivity
Berwyn, PA, United States
Splices
039779-000
Splices 039779-000
Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 115 MM  [4.5 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range (DEGC) : -67 - 392

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 115 MM  [4.5 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 039779-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details