TE Connectivity Splices 011829-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Terminal & Contact Weight : .84 G  [.03 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 6.8 MM  [.27 INCH ] Compatible Insulation Diameter Range : 6.8 MM  [.27 INCH ] Product Length : 42 MM  [1.66 INCH ] Recovered Inside Diameter : 3.4 MM  [.135 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 4800 - 9000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Terminal & Contact Weight : .84 G  [.03 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 6.8 MM  [.27 INCH ] Compatible Insulation Diameter Range : 6.8 MM  [.27 INCH ] Product Length : 42 MM  [1.66 INCH ] Recovered Inside Diameter : 3.4 MM  [.135 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 4800 - 9000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 011829-000 - TE Connectivity
Berwyn, PA, United States
Splices
011829-000
Splices 011829-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyolefin Primary Product Color : Yellow Terminal & Contact Weight : .84 G  [.03 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Barrel Inside Diameter : 6.8 MM  [.27 INCH ] Compatible Insulation Diameter Range : 6.8 MM  [.27 INCH ] Product Length : 42 MM  [1.66 INCH ] Recovered Inside Diameter : 3.4 MM  [.135 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 10 - 12 Wire Size (CMA) : 4800 - 9000 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyolefin
  • Primary Product Color : Yellow
  • Terminal & Contact Weight : .84 G  [.03 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Barrel Inside Diameter : 6.8 MM  [.27 INCH ]
  • Compatible Insulation Diameter Range : 6.8 MM  [.27 INCH ]
  • Product Length : 42 MM  [1.66 INCH ]
  • Recovered Inside Diameter : 3.4 MM  [.135 INCH ]
  • Wire Size (MMSQ) : 6 - 4
  • Wire Size (AWG) : 10 - 12
  • Wire Size (CMA) : 4800 - 9000

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 011829-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details