TE Connectivity ™ Between Series Adapter 1059756-1

Description
OSM JACK TO OSP BULKHEAD FEEDTHROUGH PLUG ADAPTER.
Request a Quote Datasheet
Description
OSM JACK TO OSP BULKHEAD FEEDTHROUGH PLUG ADAPTER.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1059756-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1059756-1
Between Series Adapter 1059756-1
OSM JACK TO OSP BULKHEAD FEEDTHROUGH PLUG ADAPTER.

OSM JACK TO OSP BULKHEAD FEEDTHROUGH PLUG ADAPTER.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1059756-1
Product Name Between Series Adapter
Connector Type OSM
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details