UIY Inc. WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR28E

Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR28 (BJ320) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR28 (BJ320) waveguide to coaxial adapter for 26.5 to 40.0 GHz operation, with insertion loss of 0.25 dB maximum, VSWR of 1.25 maximum, and peak power handling of 100 W. Available with 2.92mm-F, 2.92mm-M, 2.4mm-F, or 2.4mm-M connectors. Operating temperature range is -55 °C to +85 °C. Mechanical dimensions include a body length of 19.0 mm and a diameter of 7.11 mm. Supports military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

WR28 (BJ320) waveguide to coaxial adapter for 26.5 to 40.0 GHz operation, with insertion loss of 0.25 dB maximum, VSWR of 1.25 maximum, and peak power handling of 100 W. Available with 2.92mm-F, 2.92mm-M, 2.4mm-F, or 2.4mm-M connectors. Operating temperature range is -55 °C to +85 °C. Mechanical dimensions include a body length of 19.0 mm and a diameter of 7.11 mm. Supports military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Shenzhen, China
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR28E
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR28E
WR28 (BJ320) - Waveguide to Coaxial Adapter

WR28 (BJ320) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR28E
Product Name WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
Maximum Input Power 54.77 dBm
View Details
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
Maximum Input Power 50 dBm
View Details
WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
Maximum Input Power 50 dBm
View Details