Mini-Circuits RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω NF-NMR50-18+

Description
Mini-Circuits’ NF-NMR50-18+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50-18+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.ct.
Request a Quote Datasheet
Description
Mini-Circuits’ NF-NMR50-18+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50-18+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.ct.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω
NF-NMR50-18+
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω NF-NMR50-18+
Mini-Circuits’ NF-NMR50-18+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50-18+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.ct.

Mini-Circuits’ NF-NMR50-18+ is a right-angle N-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The NF-NMR50-18+ features passivated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper center contact.ct.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-NMR50-18+
Product Name RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz 50Ω - KF-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details