Maury Microwave Couplers LLC18-7

Description
The LLC-series of bidirectional airline couplers represents a breakthrough in high-power coupler technology. Combining precision machining with stellar electrical characteristics, LLC-series couplers offer unmatched performance offering high directivity and low insertion loss for broadband performance. The LLC-series’ high directivity is important as poor directivity can invalidate calibration and result in erroneous measurements. Its low insertion loss is critical for high-power applications in order to avoid power loss and eliminate drift due to heating. When used as part of a vector-receiver load pull setup this directly maximizes tuning range when combined with an impedance tuner.
Request a Quote
Description
The LLC-series of bidirectional airline couplers represents a breakthrough in high-power coupler technology. Combining precision machining with stellar electrical characteristics, LLC-series couplers offer unmatched performance offering high directivity and low insertion loss for broadband performance. The LLC-series’ high directivity is important as poor directivity can invalidate calibration and result in erroneous measurements. Its low insertion loss is critical for high-power applications in order to avoid power loss and eliminate drift due to heating. When used as part of a vector-receiver load pull setup this directly maximizes tuning range when combined with an impedance tuner.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LLC18-7 is a bidirectional coaxial coupler designed for high-power applications such as amplifier monitoring and load pull testing. It features a 7mm input and output port with a frequency range of 0.6 to 8.0 GHz, a maximum insertion loss of 0.15 dB at 8.0 GHz, a coupling of 15 dB, and a directivity of 30 dB. It supports 500 W CW and 2 kW peak power handling. The coupler has excellent VSWR and broadband performance with no added dielectric to minimize loss and heating.

Datasheet Summary
Powered by GS/AI

The LLC18-7 is a bidirectional coaxial coupler designed for high-power applications such as amplifier monitoring and load pull testing. It features a 7mm input and output port with a frequency range of 0.6 to 8.0 GHz, a maximum insertion loss of 0.15 dB at 8.0 GHz, a coupling of 15 dB, and a directivity of 30 dB. It supports 500 W CW and 2 kW peak power handling. The coupler has excellent VSWR and broadband performance with no added dielectric to minimize loss and heating.

Suppliers

Company
Product
Description
Supplier Links
Couplers - LLC18-7 - Maury Microwave
Ontario, CA, United States
Couplers
LLC18-7
Couplers LLC18-7
The LLC-series of bidirectional airline couplers represents a breakthrough in high-power coupler technology. Combining precision machining with stellar electrical characteristics, LLC-series couplers offer unmatched performance offering high directivity and low insertion loss for broadband performance. The LLC-series’ high directivity is important as poor directivity can invalidate calibration and result in erroneous measurements. Its low insertion loss is critical for high-power applications in order to avoid power loss and eliminate drift due to heating. When used as part of a vector-receiver load pull setup this directly maximizes tuning range when combined with an impedance tuner.

The LLC-series of bidirectional airline couplers represents a breakthrough in high-power coupler technology. Combining precision machining with stellar electrical characteristics, LLC-series couplers offer unmatched performance offering high directivity and low insertion loss for broadband performance.

The LLC-series’ high directivity is important as poor directivity can invalidate calibration and result in erroneous measurements. Its low insertion loss is critical for high-power applications in order to avoid power loss and eliminate drift due to heating. When used as part of a vector-receiver load pull setup this directly maximizes tuning range when combined with an impedance tuner.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category RF Adapters
Product Number LLC18-7
Product Name Couplers
Connector Type 3.5mm; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details