TE Connectivity Switch Knobs 1-1437625-4

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15 MM  [.59 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : White Square
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15 MM  [.59 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : White Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1-1437625-4 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1-1437625-4
Switch Knobs 1-1437625-4
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 15 MM  [.59 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top Indicator Style : White Square

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Ribbed
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 15 MM  [.59 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top
  • Indicator Style : White Square
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 1-1437625-4
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1742-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
3 suppliers
Knobs - 450-2171-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details