TE Connectivity Knobs KN700B1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1710-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Side Metal Black"

Buy Now Datasheet
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch - 70156332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch
70156332
Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch 70156332
Material: Machined Aluminum Alloy Stock Finish: Gloss Anodize Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point

  • Material: Machined Aluminum Alloy Stock
  • Finish: Gloss Anodize
  • Setscrews: Stainless Steel, Type 303, Hex Hand, Cup Point
Supplier's Site
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2289 - Newark, An Avnet Company
Chicago, IL, United States
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2289
Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2289
STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIGHT KNURLED KNOB W/ LINE IND 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Line; Knob Diameter:19.1mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1710-ND 70156332 57F2289
Product Name Knobs Knob; 0.750 in.; Straight Knurl; 0.250 in.; Black; Alcoswitch Straight Knurled Knob W/ Line Ind 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal Metal Metal
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Clamping Knobs - 2845393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Star
Colors / Finishes Available Black
Knob Material Plastic
View Details
Plastic Knurled Torque Knobs with Stud - 32330 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details