TE Connectivity Switch Knobs 1-1437624-5

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 24.9 MM  [.98 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 24.9 MM  [.98 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 1-1437624-5 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
1-1437624-5
Switch Knobs 1-1437624-5
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Ribbed Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 24.9 MM  [.98 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Ribbed
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 24.9 MM  [.98 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : Line
Buy Now Datasheet
Knob, Round Shaft, Phenolic, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity - 74AJ7262 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Phenolic, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity
74AJ7262
Knob, Round Shaft, Phenolic, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity 74AJ7262
KNOB, ROUND SHAFT, PHENOLIC, 24.9MM ROHS COMPLIANT: YES

KNOB, ROUND SHAFT, PHENOLIC, 24.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 1-1437624-5 74AJ7262
Product Name Switch Knobs Knob, Round Shaft, Phenolic, 24.9Mm Rohs Compliant Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - KN1250B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
Knobs - 450-1692-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers