RIBBED KNOB WITH LINE INDICATOR, 3.175MM; SHAFT TYPE:ROUND SHAFT; SHAFT DIAMETER:3.175MM; KNOB MATERIAL:PHENOLIC; KNOB / DIAL STYLE:RIBBED WITH INDICATOR LINE; KNOB DIAMETER:11.1MM; PRODUCT RANGE:-; BODY MATERIAL:PHENOLIC PLASTIC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 28AC1092 |
| Product Name | Ribbed Knob With Line Indicator, 3.175Mm; Shaft Type Alcoswitch Te Connectivity |
| Material Description | PHENOLIC |