TE Connectivity Knobs PKES70B1/4

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1738-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side and Skirt Plastic Black"

Buy Now Datasheet
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity - 57F2347 - Newark, An Avnet Company
Chicago, IL, United States
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity
57F2347
Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity 57F2347
FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:21.7mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

FLUTED KNOB WITH LINE INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:21.7mm; Product Range:-; Body Material:Phenolic Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; 0.855 in.; RoHS Compliant, ELV Compliant - 70156306 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; 0.855 in.; RoHS Compliant, ELV Compliant
70156306
Knob; 0.855 in.; RoHS Compliant, ELV Compliant 70156306
PKES Series Fluted Design knob Indicator location top, side and skirt Indicator style line The knob have shaft size of 0.250 in. and diameter of 0.855 in..

PKES Series Fluted Design knob

  • Indicator location top, side and skirt
  • Indicator style line
    The knob have shaft size of 0.250 in. and diameter of 0.855 in..
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 450-1738-ND 57F2347 70156306
Product Name Knobs Fluted Knob With Line Indicator, 6.35Mm; Shaft Type Alcoswitch Te Connectivity Knob; 0.855 in.; RoHS Compliant, ELV Compliant
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic Plastic
Knob Type Fluted Fingergrip
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Knurled Knob - EKK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black / Orange / Gray / Yellow / Light Blue / Red Matte
Features Knurled
Knob Material Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
1
Specs
Diameter / Width 1 inches (25.4 mm)
View Details